IDEC Corporation Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec RF1V-2A2B-D48

Description
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec - 45T6742 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec
45T6742
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec 45T6742
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 45T6742
Product Name Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Cradle relay - cradle-relay - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
Safety Relays - 56.OA12.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 8.00 amps
AC Voltage 400 volts
View Details