IDEC Corporation Force Guided Relays RF1V-2A2B-D24

Description
RELAY FORCE GUIDED 2NO-2NC DC24V PCB 6A
Request a Quote Datasheet
Description
RELAY FORCE GUIDED 2NO-2NC DC24V PCB 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Guided Relays - 8382694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
8382694
Force Guided Relays 8382694
RELAY FORCE GUIDED 2NO-2NC DC24V PCB 6A

RELAY FORCE GUIDED 2NO-2NC DC24V PCB 6A

Supplier's Site
Safety Relays - 1885-RF1V-2A2B-D24-ND - DigiKey
Thief River Falls, MN, United States
RELAY FORCE GUIDED 2NO2NC DC24

RELAY FORCE GUIDED 2NO2NC DC24

Buy Now Datasheet
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec - 45T6741 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec
45T6741
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec 45T6741
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Force Guided - RF1V-2A2B-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Force Guided
RF1V-2A2B-D24
IDEC Force Guided RF1V-2A2B-D24
Relay Force Guided 2NO-2NC DC24V

Relay Force Guided 2NO-2NC DC24V

Supplier's Site
RELAY; FORCE GUIDED 2NO-2NC DC24V PCB TERMINALS - 70174201 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY; FORCE GUIDED 2NO-2NC DC24V PCB TERMINALS
70174201
RELAY; FORCE GUIDED 2NO-2NC DC24V PCB TERMINALS 70174201
RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL recognized, TUV rated and CE marked. Features: Built-In LED Indicator Fast Response Time: 8 msec Maximum High Shock Resistance: 200 m/s2 Minimum Finger-Safe DIN Rail Mount Socket and PCB Mount Operating Temperature –40° to +85°C

RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL recognized, TUV rated and CE marked.
Features:

  • Built-In LED Indicator
  • Fast Response Time: 8 msec Maximum
  • High Shock Resistance: 200 m/s2 Minimum
  • Finger-Safe DIN Rail Mount Socket and PCB Mount
  • Operating Temperature –40° to +85°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Electromechanical Relays Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 8382694 1885-RF1V-2A2B-D24-ND 45T6741 RF1V-2A2B-D24 70174201
Product Name Force Guided Relays Safety Relays Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec IDEC Force Guided RELAY; FORCE GUIDED 2NO-2NC DC24V PCB TERMINALS
Mounting Socket or Plug-in Style; Plug in PCBoard PCBoard; Through Hole DIN; PCBoard
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.0662C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Socket without relay - 858-100 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details