IDEC Corporation Safety Relays RF1V-2A2B-D12

Description
RELAY FORCE GUIDED 2NO2NC DC12
Request a Quote Datasheet
Description
RELAY FORCE GUIDED 2NO2NC DC12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1885-RF1V-2A2B-D12-ND - DigiKey
Thief River Falls, MN, United States
RELAY FORCE GUIDED 2NO2NC DC12

RELAY FORCE GUIDED 2NO2NC DC12

Buy Now Datasheet
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec - 45T6740 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec
45T6740
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec 45T6740
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 1885-RF1V-2A2B-D12-ND 45T6740
Product Name Safety Relays Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 6.00 amps
View Details
Signal Relays - 1762957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
Mounting Surface mount
View Details
Cradle relay - cradle-relay - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details