IDEC Corporation Industrial, DIN Rail Power Supplies PS6R-G24

Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1885-1334-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1334-ND
Industrial, DIN Rail Power Supplies 1885-1334-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
IDEC Switching - PS6R-G24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS6R-G24
IDEC Switching PS6R-G24
Power Supply, 24VDC, 10A, 1Ph, 240W,

Power Supply, 24VDC, 10A, 1Ph, 240W,

Supplier's Site
Ac-Dc Converter, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Idec - 19X1332 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Idec
19X1332
Ac-Dc Converter, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Idec 19X1332
AC-DC CONVERTER, 1 O/P, 240W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; No. of Outputs:1Outputs RoHS Compliant: Yes

AC-DC CONVERTER, 1 O/P, 240W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1885-1334-ND PS6R-G24 19X1332
Product Name Industrial, DIN Rail Power Supplies IDEC Switching Ac-Dc Converter, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Idec
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 110.0 to 350.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
DIN Rail Power Supplies - 1755075 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details