IDEC Corporation DIN Rail Power Supplies PS5R-VG24

Description
Idec PS5R-VG24 DIN Rail Power Supply
Request a Quote Datasheet
Description
Idec PS5R-VG24 DIN Rail Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1795355 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1795355
DIN Rail Power Supplies 1795355
Idec PS5R-VG24 DIN Rail Power Supply

Idec PS5R-VG24 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 1885-1376-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1376-ND
Industrial, DIN Rail Power Supplies 1885-1376-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Power Supply - 67532996 - Radwell International
Willingboro, NJ, United States
Power Supply
67532996
Power Supply 67532996
POWER SUPPLY, 100-240 VAC, 2.7-1.2 AMP, 50/60 HZ, 24 VDC, 10 AMP, 240 W. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 100-240 VAC, 2.7-1.2 AMP, 50/60 HZ, 24 VDC, 10 AMP, 240 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-VG24

IDEC Power Supplies PS5R-VG24

Supplier's Site
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Idec - 81Y2169 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Idec
81Y2169
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Idec 81Y2169
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Switching - PS5R-VG24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS5R-VG24
IDEC Switching PS5R-VG24
Power Supply, 24VDC, 10A, 1Ph, 240W,

Power Supply, 24VDC, 10A, 1Ph, 240W,

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1795355 1885-1376-ND 67532996 81Y2169 PS5R-VG24
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply Power Supply Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Idec IDEC Switching
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227723 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details