IDEC Corporation Industrial, DIN Rail Power Supplies PS5R-VF24

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1885-1451-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1451-ND
Industrial, DIN Rail Power Supplies 1885-1451-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
DIN Rail Power Supplies - 1795354 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1795354
DIN Rail Power Supplies 1795354
Idec PS5R-VF24 DIN Rail Power Supply

Idec PS5R-VF24 DIN Rail Power Supply

Supplier's Site
IDEC Switching - PS5R-VF24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS5R-VF24
IDEC Switching PS5R-VF24
Power Supply, 24VDC, 5A, 1Ph, 120W,

Power Supply, 24VDC, 5A, 1Ph, 120W,

Supplier's Site
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Idec - 72Y5035 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Idec
72Y5035
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Idec 72Y5035
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply - 67532991 - Radwell International
Willingboro, NJ, United States
Power Supply
67532991
Power Supply 67532991
POWER SUPPLY, 120 WATT, INPUT: 1.4 - 0.7, AMP 100 ~ 240 VAC 50/60 HZ, OUTPUT: 5 AMP 24 VDC. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 120 WATT, INPUT: 1.4 - 0.7, AMP 100 ~ 240 VAC 50/60 HZ, OUTPUT: 5 AMP 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-VF24

IDEC Power Supplies PS5R-VF24

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1885-1451-ND 1795354 PS5R-VF24 72Y5035 67532991
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies IDEC Switching Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Idec Power Supply Power Supply
Type 1 DC Power Supply
Operating Temperature -25 to 65 C (-13 to 149 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 100.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1233669 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 20.0 volts
DC Output Current 10 amps
View Details