AC/DC DIN RAIL SUPPLY 24V 60W
Idec PS5R-VD24 DIN Rail Power Supply
Power Supply, 24VDC, 2.5A, 1Ph, 60W,
POWER SUPPLY, DIN RAIL MOUNT, 1.3-0.8AMP, 100-240VAC INPUT, 50/60HZ, 60W, 24VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
IDEC Power Supplies PS5R-VD24
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1885-1543-ND | 1795352 | PS5R-VD24 | 67243003 | 72Y5034 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | IDEC Switching | Power Supply | Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Idec |
| Type | 1 | DC Power Supply | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||||
| DC Output Current | 2.5 amps | 2.5 amps | |||
| AC Input Voltage | 85.0 to 264.0 volts | ||||
| DC Input Voltage | 100.0 to 370.0 volts |