AC/DC DIN RAIL SUPPLY 24V 31W
Idec PS5R-VC24 DIN Rail Power Supply
POWER SUPPLY, 100-240 VAC INPUT, 50/60 HZ, 0.3-0.7 AMP, 24 VDC OUTPUT, 1.3 AMP, 30 WATT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
IDEC Power Supplies PS5R-VC24
Power Supply, 24VDC, 1.3A, 1Ph, 30W,
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Radwell International | Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1885-1599-ND | 1795351 | 67532986 | PS5R-VC24 | 72Y5033 | |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply | Power Supply | IDEC Switching | Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec |
| Type | 1 | DC Power Supply | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |||||
| DC Output Current | 1.3 amps | 1.3 amps | ||||
| AC Input Voltage | 85.0 to 264.0 volts | |||||
| DC Input Voltage | 100.0 to 370.0 volts |