Idec PS5R-VB24 DIN Rail Power Supply
AC/DC DIN RAIL SUPPLY 24V 16W
Power Supply, 24VDC, 0.65A, 1Ph,
POWER SUPPLY, AC-DC, 24V, 0.65A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24VDC; Output Current - Output 1:650mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, 100-240 VAC INPUT, 50/60 HZ, 0.35-0.19 AMP, 24 VDC OUTPUT, 0.65 AMP, 15 W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1795349 | 1885-1648-ND | PS5R-VB24 | 72Y5031 | 67532975 |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | IDEC Switching | Power Supply, Ac-Dc, 24V, 0.65A; Power Supply Approvals Idec | Power Supply |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |||
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | ||
| Number of Outputs | 1 # | 1 # | |||
| Phase | Single-Phase Power Supply | ||||
| Type | 1 | DC Power Supply |