IDEC Corporation Industrial, DIN Rail Power Supplies PS5R-VB05

Description
AC/DC DIN RAIL SUPPLY 5V 10W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1885-1646-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1646-ND
Industrial, DIN Rail Power Supplies 1885-1646-ND
AC/DC DIN RAIL SUPPLY 5V 10W

AC/DC DIN RAIL SUPPLY 5V 10W

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Idec - 72Y5029 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Idec
72Y5029
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Idec 72Y5029
POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
IDEC Switching - PS5R-VB05 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS5R-VB05
IDEC Switching PS5R-VB05
Power Supply, 5VDC, 2A, 1Ph, 10W,

Power Supply, 5VDC, 2A, 1Ph, 10W,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1885-1646-ND 72Y5029 PS5R-VB05
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Idec IDEC Switching
Type 1 DC Power Supply
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 100.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-4005-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7 amps
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details