IDEC Corporation Industrial, DIN Rail Power Supplies PS5R-VA12

Description
AC/DC DIN RAIL SUPPLY 12V 7.2W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 7.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1885-1728-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1728-ND
Industrial, DIN Rail Power Supplies 1885-1728-ND
AC/DC DIN RAIL SUPPLY 12V 7.2W

AC/DC DIN RAIL SUPPLY 12V 7.2W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Idec - 93Y2416 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Idec
93Y2416
Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Idec 93Y2416
POWER SUPPLY, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 67532961 - Radwell International
Willingboro, NJ, United States
Power Supply
67532961
Power Supply 67532961
POWER SUPPLY, 7.5 WATT, 12VDC, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 7.5 WATT, 12VDC, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1885-1728-ND 93Y2416 67532961
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Idec Power Supply
Type 1 DC Power Supply
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.6000 amps 0.6000 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 100.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-10080-120-2u-27685 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3L2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details