IDEC Corporation Industrial, DIN Rail Power Supplies PS5R-VA05

Description
AC/DC DIN RAIL SUPPLY 5V 7.5W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 7.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1885-1727-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1727-ND
Industrial, DIN Rail Power Supplies 1885-1727-ND
AC/DC DIN RAIL SUPPLY 5V 7.5W

AC/DC DIN RAIL SUPPLY 5V 7.5W

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 1.5A; Power Supply Approvals Idec - 93Y2415 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1.5A; Power Supply Approvals Idec
93Y2415
Power Supply, Ac-Dc, 5V, 1.5A; Power Supply Approvals Idec 93Y2415
POWER SUPPLY, AC-DC, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Switching - PS5R-VA05 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS5R-VA05
IDEC Switching PS5R-VA05
Power Supply, 5VDC, 1.5A, 1ph, 7.5W

Power Supply, 5VDC, 1.5A, 1ph, 7.5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1885-1727-ND 93Y2415 PS5R-VA05
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 5V, 1.5A; Power Supply Approvals Idec IDEC Switching
Type 1 DC Power Supply
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 1.5 amps 1.5 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 100.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1176646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details