IDEC Corporation Power Supply; 24 V; 10 A; 50/60 Hz; 70 A (Max.); 7.87 in.; 4.72 in.; 60 degC PS5R-SG24

Description
PS5R Standard Series 24 V 50⁄60 Hz Switching Power Supplies DIN rail or panel mount Eight output capacities Fused input Auto resetting output overcurrent protection No jumpers or dip switches Unique spring-up, fingersafe terminals UL508 Listing CE marking according to both LVD and EMC
Description
PS5R Standard Series 24 V 50⁄60 Hz Switching Power Supplies DIN rail or panel mount Eight output capacities Fused input Auto resetting output overcurrent protection No jumpers or dip switches Unique spring-up, fingersafe terminals UL508 Listing CE marking according to both LVD and EMC

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 24 V; 10 A; 50/60 Hz; 70 A (Max.); 7.87 in.; 4.72 in.; 60 degC - 70172643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 10 A; 50/60 Hz; 70 A (Max.); 7.87 in.; 4.72 in.; 60 degC
70172643
Power Supply; 24 V; 10 A; 50/60 Hz; 70 A (Max.); 7.87 in.; 4.72 in.; 60 degC 70172643
PS5R Standard Series 24 V 50⁄60 Hz Switching Power Supplies DIN rail or panel mount Eight output capacities Fused input Auto resetting output overcurrent protection No jumpers or dip switches Unique spring-up, fingersafe terminals UL508 Listing CE marking according to both LVD and EMC

PS5R Standard Series 24 V 50⁄60 Hz Switching Power Supplies

  • DIN rail or panel mount
  • Eight output capacities
  • Fused input
  • Auto resetting output overcurrent protection
  • No jumpers or dip switches
  • Unique spring-up, fingersafe terminals
  • UL508 Listing
  • CE marking according to both LVD and EMC
Supplier's Site
Power Supply - 808288 - Radwell International
Willingboro, NJ, United States
Power Supply
808288
Power Supply 808288
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PS5R SERIES, 240 W, 10 AMP, 24 VDC, 50/60 HZ, ENCLOSED, DIN RAIL/ PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PS5R SERIES, 240 W, 10 AMP, 24 VDC, 50/60 HZ, ENCLOSED, DIN RAIL/ PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70172643 808288
Product Name Power Supply; 24 V; 10 A; 50/60 Hz; 70 A (Max.); 7.87 in.; 4.72 in.; 60 degC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - WDU18-250-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details