IDEC Corporation Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC PS5R-SE24

Description
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur
Description
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC - 70172539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC
70172539
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC 70172539
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur

PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies

  • No jumpers or dip switches
  • Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire)
  • DIN rail or panel mount
  • Three output capacities
  • UL508 Listing
  • CE marking according to both LVD and EMC
  • Fused input
  • Auto resetting output overcur
Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-SE24

IDEC Power Supplies PS5R-SE24

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70172539
Product Name Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details