IDEC Corporation Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC PS5R-SD24

Description
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur
Description
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC - 70172538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC
70172538
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC 70172538
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur

PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies

  • No jumpers or dip switches
  • Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire)
  • DIN rail or panel mount
  • Three output capacities
  • UL508 Listing
  • CE marking according to both LVD and EMC
  • Fused input
  • Auto resetting output overcur
Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-SD24

IDEC Power Supplies PS5R-SD24

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70172538
Product Name Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227624 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details