IDEC Corporation Power Supply PS5R-SC24

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ENCLOSED CONFIGURATION, 1.3 AMP CURRENT RATING, 100-240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 31.2 WATT OUTPUT, 1.3 AMP OUTPUT, FUSED INPUT/OVER CURRENT PROTECTION/OVER VOLTAGE PROTECTION, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ENCLOSED CONFIGURATION, 1.3 AMP CURRENT RATING, 100-240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 31.2 WATT OUTPUT, 1.3 AMP OUTPUT, FUSED INPUT/OVER CURRENT PROTECTION/OVER VOLTAGE PROTECTION, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 808271 - Radwell International
Willingboro, NJ, United States
Power Supply
808271
Power Supply 808271
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ENCLOSED CONFIGURATION, 1.3 AMP CURRENT RATING, 100-240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 31.2 WATT OUTPUT, 1.3 AMP OUTPUT, FUSED INPUT/OVER CURRENT PROTECTION/OVER VOLTAGE PROTECTION, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ENCLOSED CONFIGURATION, 1.3 AMP CURRENT RATING, 100-240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 31.2 WATT OUTPUT, 1.3 AMP OUTPUT, FUSED INPUT/OVER CURRENT PROTECTION/OVER VOLTAGE PROTECTION, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-SC24

IDEC Power Supplies PS5R-SC24

Supplier's Site
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC - 70172525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC
70172525
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC 70172525
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur

PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies

  • No jumpers or dip switches
  • Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire)
  • DIN rail or panel mount
  • Three output capacities
  • UL508 Listing
  • CE marking according to both LVD and EMC
  • Fused input
  • Auto resetting output overcur
Supplier's Site

Technical Specifications

  Radwell International Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 808271 70172525
Product Name Power Supply Power Supply Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP60-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details