IDEC Corporation Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC PS5R-SC12

Description
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur
Description
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC - 70172524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC
70172524
Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC 70172524
PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire) DIN rail or panel mount Three output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcur

PS5R Slim Line Series, -10 to +60°C, Switching Power Supplies

  • No jumpers or dip switches
  • Unique spring-up, fingersafe terminals (ideal for ring lug terminated wire)
  • DIN rail or panel mount
  • Three output capacities
  • UL508 Listing
  • CE marking according to both LVD and EMC
  • Fused input
  • Auto resetting output overcur
Supplier's Site
Power Supply - 808267 - Radwell International
Willingboro, NJ, United States
Power Supply
808267
Power Supply 808267
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-240 VAC, 50-60 HZ, 0.9AMP/INPUT, 2.5 AMP/OUTPUT, 12 VDC, 30 WATT, REPLACED WITH PS5R-VC12. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-240 VAC, 50-60 HZ, 0.9AMP/INPUT, 2.5 AMP/OUTPUT, 12 VDC, 30 WATT, REPLACED WITH PS5R-VC12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70172524 808267
Product Name Power Supply, Switching; 85 to 264 VAC,100 to 370 VDC; 50 A (Max.) @ 200 VAC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 3U Programmable DC Power - hea6936-ea-bt-20080-500-3u-32155 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 500 amps
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details