IDEC Corporation Power Supply, Switching; 100 to 240 VAC, 110 to 340 VDC; 4 A (Typ.) @ 100 VAC PS5R-G24

Description
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.
Description
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 100 to 240 VAC, 110 to 340 VDC; 4 A (Typ.) @ 100 VAC - 70174956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 100 to 240 VAC, 110 to 340 VDC; 4 A (Typ.) @ 100 VAC
70174956
Power Supply, Switching; 100 to 240 VAC, 110 to 340 VDC; 4 A (Typ.) @ 100 VAC 70174956
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.

PS5R Standard Series, -10 to +60°C, Switching Power Supplies

  • No jumpers or dip switches
  • DIN rail or panel mount
  • Eight output capacities
  • UL508 Listing
  • CE marking according to both LVD and EMC
  • Fused input
  • Auto resetting output overcurrent protection
  • Output voltage adjust (±10%)
    The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.
Supplier's Site
Power Supply - 161555 - Radwell International
Willingboro, NJ, United States
Power Supply
161555
Power Supply 161555
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, 240 WATT, 10 AMP, 24 VDC, DIN RAIL MOUNT, UNIVERSAL INPUT 120-240 VAC;110-340 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, 240 WATT, 10 AMP, 24 VDC, DIN RAIL MOUNT, UNIVERSAL INPUT 120-240 VAC;110-340 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70174956 161555
Product Name Power Supply, Switching; 100 to 240 VAC, 110 to 340 VDC; 4 A (Typ.) @ 100 VAC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts 24.0 to 340.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Kinetix 5700 DC Bus Supply - 2198-P031 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details