IDEC Corporation Power Supply,Switching,Din Mount,24VDC Output,120 Watts,5A PS5R-F24

Description
Key features of the PS5R standard series Wide power range: 7.5W-240W Universal input: 7.5W-50W: 85-264V AC/105-370V DC 100W: 85-132V AC/170-264V AC 240-370V DC (selectable) 75W, 120W, 240W: 85-264V AC/110-350V DC Overcurrent/overvolt age protection Power Factor Correction (75W, 120W, 240W models) EN61000-3-3 EN61000-3-2 Voltage adjustment +10% Spring-up crew terminal, IP20 (finger-safe) PS5R Standard Series — 120 W Switching Power Supply Rated Voltage: 24 VDC Rated Current: 5 A 75% to 85% Efficiency Plastic Housing DIN Rail or Surface Mount
Description
Key features of the PS5R standard series Wide power range: 7.5W-240W Universal input: 7.5W-50W: 85-264V AC/105-370V DC 100W: 85-132V AC/170-264V AC 240-370V DC (selectable) 75W, 120W, 240W: 85-264V AC/110-350V DC Overcurrent/overvolt age protection Power Factor Correction (75W, 120W, 240W models) EN61000-3-3 EN61000-3-2 Voltage adjustment +10% Spring-up crew terminal, IP20 (finger-safe) PS5R Standard Series — 120 W Switching Power Supply Rated Voltage: 24 VDC Rated Current: 5 A 75% to 85% Efficiency Plastic Housing DIN Rail or Surface Mount

Suppliers

Company
Product
Description
Supplier Links
Power Supply,Switching,Din Mount,24VDC Output,120 Watts,5A - 70172842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply,Switching,Din Mount,24VDC Output,120 Watts,5A
70172842
Power Supply,Switching,Din Mount,24VDC Output,120 Watts,5A 70172842
Key features of the PS5R standard series Wide power range: 7.5W-240W Universal input: 7.5W-50W: 85-264V AC/105-370V DC 100W: 85-132V AC/170-264V AC 240-370V DC (selectable) 75W, 120W, 240W: 85-264V AC/110-350V DC Overcurrent/overvolt age protection Power Factor Correction (75W, 120W, 240W models) EN61000-3-3 EN61000-3-2 Voltage adjustment +10% Spring-up crew terminal, IP20 (finger-safe) PS5R Standard Series — 120 W Switching Power Supply Rated Voltage: 24 VDC Rated Current: 5 A 75% to 85% Efficiency Plastic Housing DIN Rail or Surface Mount

Key features of the PS5R standard series

  • Wide power range: 7.5W-240W
  • Universal input:
    7.5W-50W: 85-264V AC/105-370V DC
    100W: 85-132V AC/170-264V AC
    240-370V DC (selectable)
    75W, 120W, 240W: 85-264V AC/110-350V DC
  • Overcurrent/overvoltage protection
  • Power Factor Correction (75W, 120W, 240W models)
    EN61000-3-3
    EN61000-3-2
  • Voltage adjustment +10%
  • Spring-up crew terminal, IP20 (finger-safe)
    PS5R Standard Series — 120 W Switching Power Supply
  • Rated Voltage: 24 VDC
  • Rated Current: 5 A
  • 75% to 85% Efficiency
  • Plastic Housing
  • DIN Rail or Surface Mount
Supplier's Site
Power Supply - 161550 - Radwell International
Willingboro, NJ, United States
Power Supply
161550
Power Supply 161550
DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, 120 WATT, 100-240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 5 AMP, DIN RAIL OR PANEL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, 120 WATT, 100-240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 5 AMP, DIN RAIL OR PANEL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70172842 161550
Product Name Power Supply,Switching,Din Mount,24VDC Output,120 Watts,5A Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details