PS5R Standard Series, -10 to +60°C, Switching Power Supplies
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PS5R SERIES, 12.5 WATT, 100-240 VAC INPUT, 50/60 HZ, 5 VDC OUTPUT, 2.5 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 70172599 | 808259 |
| Product Name | Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz | Power Supply |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Form Factor | DIN Rail | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts |