IDEC Corporation Power Supply PS5R-A12

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT 0.17 AMP, 100-240 VAC, 50-60 HZ, OUTPUT 0.6 AMP, 12 VDC, 7.5 W, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT 0.17 AMP, 100-240 VAC, 50-60 HZ, OUTPUT 0.6 AMP, 12 VDC, 7.5 W, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 449922 - Radwell International
Willingboro, NJ, United States
Power Supply
449922
Power Supply 449922
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT 0.17 AMP, 100-240 VAC, 50-60 HZ, OUTPUT 0.6 AMP, 12 VDC, 7.5 W, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT 0.17 AMP, 100-240 VAC, 50-60 HZ, OUTPUT 0.6 AMP, 12 VDC, 7.5 W, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz - 70174948 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz
70174948
Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz 70174948
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.

PS5R Standard Series, -10 to +60°C, Switching Power Supplies

  • No jumpers or dip switches
  • DIN rail or panel mount
  • Eight output capacities
  • UL508 Listing
  • CE marking according to both LVD and EMC
  • Fused input
  • Auto resetting output overcurrent protection
  • Output voltage adjust (±10%)
    The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 449922 70174948
Product Name Power Supply Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details