IDEC Corporation Pwr Supply;AC-DC;24VDC@2.2A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series PS3X-D24AFG

Description
• Compact size • Universal AC input voltage • 5V, 12V, and 24V DC outputs • Available with mounting brackets for direct or DIN rail mounting • Overcurrent/overvolt age protection • EMC, EN55022 Class B compliant • UL/c-UL recognized, TUV
Description
• Compact size • Universal AC input voltage • 5V, 12V, and 24V DC outputs • Available with mounting brackets for direct or DIN rail mounting • Overcurrent/overvolt age protection • EMC, EN55022 Class B compliant • UL/c-UL recognized, TUV

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply;AC-DC;24VDC@2.2A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series - 70173764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pwr Supply;AC-DC;24VDC@2.2A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series
70173764
Pwr Supply;AC-DC;24VDC@2.2A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series 70173764
• Compact size • Universal AC input voltage • 5V, 12V, and 24V DC outputs • Available with mounting brackets for direct or DIN rail mounting • Overcurrent/overvolt age protection • EMC, EN55022 Class B compliant • UL/c-UL recognized, TUV

• Compact size
• Universal AC input voltage
• 5V, 12V, and 24V DC outputs
• Available with mounting brackets for direct or DIN rail mounting
• Overcurrent/overvoltage protection
• EMC, EN55022 Class B compliant
• UL/c-UL recognized, TUV

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70173764
Product Name Pwr Supply;AC-DC;24VDC@2.2A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers