IDEC Corporation Pwr Supply;AC-DC;12VDC@1.3A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series PS3X-B12AFC

Description
• Compact size • Universal AC input voltage • 5V, 12V, and 24V DC outputs • Available with mounting brackets for direct or DIN rail mounting • Overcurrent/overvolt age protection • EMC, EN55022 Class B compliant • UL/c-UL recognized, TUV
Description
• Compact size • Universal AC input voltage • 5V, 12V, and 24V DC outputs • Available with mounting brackets for direct or DIN rail mounting • Overcurrent/overvolt age protection • EMC, EN55022 Class B compliant • UL/c-UL recognized, TUV

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply;AC-DC;12VDC@1.3A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series - 70173758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pwr Supply;AC-DC;12VDC@1.3A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series
70173758
Pwr Supply;AC-DC;12VDC@1.3A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series 70173758
• Compact size • Universal AC input voltage • 5V, 12V, and 24V DC outputs • Available with mounting brackets for direct or DIN rail mounting • Overcurrent/overvolt age protection • EMC, EN55022 Class B compliant • UL/c-UL recognized, TUV

• Compact size
• Universal AC input voltage
• 5V, 12V, and 24V DC outputs
• Available with mounting brackets for direct or DIN rail mounting
• Overcurrent/overvoltage protection
• EMC, EN55022 Class B compliant
• UL/c-UL recognized, TUV

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70173758
Product Name Pwr Supply;AC-DC;12VDC@1.3A;100-240VAC In;Enclosed;PnlMnt;Commercial;PS3X Series
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

120 W Single Phase Single Output Low Profile Power Supplies - PS-12048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details