Win Source Part Number: 995804-PS3V-100AF24C
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Type: Enclosed
Features: Adjustable Output
Package: Bulk
Applications: ITE (Commercial), Laboratory
Standard Package: 1
Power (Watts): 108W
Voltage - Input: 100 ~ 240 VAC
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 4.25" L x 1.54" W x 3.66" H (108.0mm x 39.0mm x 93.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9520
Current - Output 1: 4.5 A
Mfr: IDEC
Other Names: 1885-PS3V-100AF24C
Approval Agency: CE, cURus, TUV
Standard Number: 61010-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 995804-PS3V-100AF24C |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |