IDEC Corporation AC DC Converters PS3V-050AF24P

Description
AC/DC CONVERTER 24V 55W
Request a Quote Datasheet
Description
AC/DC CONVERTER 24V 55W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1885-PS3V-050AF24P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1885-PS3V-050AF24P-ND
AC DC Converters 1885-PS3V-050AF24P-ND
AC/DC CONVERTER 24V 55W

AC/DC CONVERTER 24V 55W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Idec - 28AK5064 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Idec
28AK5064
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Idec 28AK5064
POWER SUPPLY, AC-DC, 24V, 2.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1885-PS3V-050AF24P-ND 28AK5064
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Idec
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1217055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details