IDEC Corporation AC DC Converters PS3V-050AF12P

Description
AC/DC CONVERTER 12V 54W
Request a Quote Datasheet
Description
AC/DC CONVERTER 12V 54W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1885-PS3V-050AF12P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1885-PS3V-050AF12P-ND
AC DC Converters 1885-PS3V-050AF12P-ND
AC/DC CONVERTER 12V 54W

AC/DC CONVERTER 12V 54W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Idec - 28AK5062 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Idec
28AK5062
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Idec 28AK5062
POWER SUPPLY, AC-DC, 12V, 4.5A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.5A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1885-PS3V-050AF12P-ND 28AK5062
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Idec
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1147-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 20 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details