IDEC Corporation AC DC Converters PS3V-030AF24P

Description
AC/DC CONVERTER 24V 31W
Request a Quote Datasheet
Description
AC/DC CONVERTER 24V 31W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1885-PS3V-030AF24P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1885-PS3V-030AF24P-ND
AC DC Converters 1885-PS3V-030AF24P-ND
AC/DC CONVERTER 24V 31W

AC/DC CONVERTER 24V 31W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec - 28AK5060 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec
28AK5060
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec 28AK5060
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1885-PS3V-030AF24P-ND 28AK5060
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details