IDEC Corporation Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec PS3V-030AF24C

Description
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec - 28AK5059 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec
28AK5059
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec 28AK5059
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AK5059
Product Name Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Idec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
XLE 20 Amp Power Supply - 1606-XLE480EPC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details