IDEC Corporation AC DC Converters PS3V-030AF12P

Description
AC/DC CONVERTER 12V 30W
Request a Quote Datasheet
Description
AC/DC CONVERTER 12V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1885-PS3V-030AF12P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1885-PS3V-030AF12P-ND
AC DC Converters 1885-PS3V-030AF12P-ND
AC/DC CONVERTER 12V 30W

AC/DC CONVERTER 12V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Idec - 28AK5058 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Idec
28AK5058
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Idec 28AK5058
POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1885-PS3V-030AF12P-ND 28AK5058
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Idec
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-280D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details