IDEC Corporation AC DC Converters PS3V-030AF05P

Description
AC/DC CONVERTER 5V 30W
Request a Quote Datasheet
Description
AC/DC CONVERTER 5V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1885-PS3V-030AF05P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1885-PS3V-030AF05P-ND
AC DC Converters 1885-PS3V-030AF05P-ND
AC/DC CONVERTER 5V 30W

AC/DC CONVERTER 5V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Idec - 28AK5056 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Idec
28AK5056
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Idec 28AK5056
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1885-PS3V-030AF05P-ND 28AK5056
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Idec
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details