IDEC Corporation Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Idec PS3V-015AF24C

Description
POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Idec - 28AK5054 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Idec
28AK5054
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Idec 28AK5054
POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 163023050 - Radwell International
Willingboro, NJ, United States
Power Supply
163023050
Power Supply 163023050
POWER SUPPLY, SWITCHING POWER SUPPLY, HORIZONTAL TERMINAL, 15 WATT, INPUT -, 100-240 VAC, 0.32-0.2 AMP, 50/60 HZ, OUTPUT -, 24 VDC, 0.63 AMP. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, SWITCHING POWER SUPPLY, HORIZONTAL TERMINAL, 15 WATT, INPUT -, 100-240 VAC, 0.32-0.2 AMP, 50/60 HZ, OUTPUT -, 24 VDC, 0.63 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 28AK5054 163023050
Product Name Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Idec Power Supply
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1217021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details