IDEC Corporation Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec PS3V-015AF12C

Description
POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec - 28AK5053 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec
28AK5053
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec 28AK5053
POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AK5053
Product Name Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 72934 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details