IDEC Corporation Ac-Dc Converter, Din Rail, 1 O/p, 50W, 4.3A, 12V; Power Supply Approvals Idec PS3LD12AFF

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 4.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Height:97mm RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 4.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Height:97mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 50W, 4.3A, 12V; Power Supply Approvals Idec - 10J8816 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 50W, 4.3A, 12V; Power Supply Approvals Idec
10J8816
Ac-Dc Converter, Din Rail, 1 O/p, 50W, 4.3A, 12V; Power Supply Approvals Idec 10J8816
AC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 4.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Height:97mm RoHS Compliant: No

AC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 4.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Height:97mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10J8816
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 50W, 4.3A, 12V; Power Supply Approvals Idec
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details