IDEC Corporation POWER SUPPLY; 50W (12VDC, 4.3A), METAL FRAME PS3L-D12AFF

Description
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000
Description
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 50W (12VDC, 4.3A), METAL FRAME - 70173529 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 50W (12VDC, 4.3A), METAL FRAME
70173529
POWER SUPPLY; 50W (12VDC, 4.3A), METAL FRAME 70173529
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000

Features:

  • Metal Frame
  • Wide Power Range: 10 W-300 W
  • Universal Input
  • 10 W-30 W: 85-264 VAC/105-370V DC
  • 50 W-300 W: 85-264 VAC/105-350V DC
  • Screw Terminals, IP20 (Fingersafe)
  • Power Factor Protection
  • Overcurrent/Overvoltage Protection
  • Voltage +10% Adjustment
  • DIN Rail or Panel Surface Mount
  • Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70173529
Product Name POWER SUPPLY; 50W (12VDC, 4.3A), METAL FRAME
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details