IDEC Corporation POWER SUPPLY; 10W (24VDC, .0.5A), METALFRAME PS3L-A24AFF

Description
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000
Description
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 10W (24VDC, .0.5A), METALFRAME - 70173523 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 10W (24VDC, .0.5A), METALFRAME
70173523
POWER SUPPLY; 10W (24VDC, .0.5A), METALFRAME 70173523
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000

Features:

  • Metal Frame
  • Wide Power Range: 10 W-300 W
  • Universal Input
  • 10 W-30 W: 85-264 VAC/105-370V DC
  • 50 W-300 W: 85-264 VAC/105-350V DC
  • Screw Terminals, IP20 (Fingersafe)
  • Power Factor Protection
  • Overcurrent/Overvoltage Protection
  • Voltage +10% Adjustment
  • DIN Rail or Panel Surface Mount
  • Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70173523
Product Name POWER SUPPLY; 10W (24VDC, .0.5A), METALFRAME
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227823 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details