IDEC Corporation Circuit Breaker, 1 Pole, 250Vac, 1A; Product Range Idec NRAS1111-1A-BA

Description
CIRCUIT BREAKER, 1 POLE, 250VAC, 1A; Product Range:NRA Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250VAC; Interrupting Capacity:1kA; Trip Time:1.3s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 250VAC, 1A; Product Range:NRA Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250VAC; Interrupting Capacity:1kA; Trip Time:1.3s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 250Vac, 1A; Product Range Idec - 31B2019 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 250Vac, 1A; Product Range Idec
31B2019
Circuit Breaker, 1 Pole, 250Vac, 1A; Product Range Idec 31B2019
CIRCUIT BREAKER, 1 POLE, 250VAC, 1A; Product Range:NRA Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250VAC; Interrupting Capacity:1kA; Trip Time:1.3s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 250VAC, 1A; Product Range:NRA Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250VAC; Interrupting Capacity:1kA; Trip Time:1.3s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 31B2019
Product Name Circuit Breaker, 1 Pole, 250Vac, 1A; Product Range Idec
Rated Current 1 amps
Unlock Full Specs
to access all available technical data