IDEC Corporation Circuit Breaker, Magnetic, 1P, 250V, 5A; Product Range Idec NRAS1100-5A-AA

Description
CIRCUIT BREAKER, MAGNETIC, 1P, 250V, 5A; Product Range:NRA Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:15s; Dielectric Strength:2kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, MAGNETIC, 1P, 250V, 5A; Product Range:NRA Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:15s; Dielectric Strength:2kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Magnetic, 1P, 250V, 5A; Product Range Idec - 31B1968 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Magnetic, 1P, 250V, 5A; Product Range Idec
31B1968
Circuit Breaker, Magnetic, 1P, 250V, 5A; Product Range Idec 31B1968
CIRCUIT BREAKER, MAGNETIC, 1P, 250V, 5A; Product Range:NRA Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:15s; Dielectric Strength:2kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, MAGNETIC, 1P, 250V, 5A; Product Range:NRA Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:15s; Dielectric Strength:2kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Load Center Circuit Breaker - 803930 - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
803930
Load Center Circuit Breaker 803930
CIRCUIT BREAKER, NRA SERIES, TOGGLE ACTION, ROUND CUTOUT, 5 AMP RATING, SINGLE POLE, 250 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, NRA SERIES, TOGGLE ACTION, ROUND CUTOUT, 5 AMP RATING, SINGLE POLE, 250 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 31B1968 803930
Product Name Circuit Breaker, Magnetic, 1P, 250V, 5A; Product Range Idec Load Center Circuit Breaker
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data