CIRCUIT PROTECTOR, 30A, 1 POLE, QUICK CONNECT SNAP. FREE 2 YEAR RADWELL WARRANTY
IDEC Circuit Breaker NRAS1100-30A-AA
Circuit Breaker;Electro-Mag;
| Radwell International | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 798755 | 70172824 | |
| Product Name | Din Rail Mount Circuit Breaker | Din Rail Mount Circuit Breaker | Circuit Breaker;Electro-Mag;Togl;Cur-Rtg 30A;Panel;1 Pole;Quick Connect Snap |
| Number of Poles | 1 | 1 | |
| Rated AC Voltage | 250 volts | ||
| Rated DC Voltage | 65 volts | ||
| Rated Current | 30 amps |