IDEC Corporation Circuit Breakers - NRAS1100-10A-AA NRAS1100-10A-AA

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106867-NRAS1100-10A -AA Termination: Quick Connect Current Rating: 10 A Number of Poles: 1 Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 65 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106867-NRAS1100-10A -AA Termination: Quick Connect Current Rating: 10 A Number of Poles: 1 Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 65 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - NRAS1100-10A-AA - NRAS1100-10A-AA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - NRAS1100-10A-AA
NRAS1100-10A-AA
Circuit Breakers - NRAS1100-10A-AA NRAS1100-10A-AA
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106867-NRAS1100-10A -AA Termination: Quick Connect Current Rating: 10 A Number of Poles: 1 Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 65 V Max Operating Temperature: 85 °C

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106867-NRAS1100-10A-AA
Termination: Quick Connect
Current Rating: 10 A
Number of Poles: 1
Categories: Circuit Breakers
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 65 V
Max Operating Temperature: 85 °C

Buy Now
Din Rail Mount Circuit Breaker - 449761 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
449761
Din Rail Mount Circuit Breaker 449761
CIRCUIT PROTECTOR, 10A. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT PROTECTOR, 10A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number NRAS1100-10A-AA 449761
Product Name Circuit Breakers - NRAS1100-10A-AA Din Rail Mount Circuit Breaker
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C3-C63 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers