IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec NC1V-3132F-0.1AA

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec - 69R9046 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec
69R9046
Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec 69R9046
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R9046
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec
Rated Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Circuit Breakers  VF-GCB -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details