The Circuit Breaker, Hyd-Mag, 3P, 250V, 7A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for reliable circuit protection. It has a rated short-circuit capacity of 2500A and is suitable for use in applications with large inrush currents, such as motors, due to its inertial delay option. The device operates at a voltage of 250V AC and has a trip time of 240 seconds. It is equipped with fingersafe spring-up terminals that enhance safety and reduce wiring time, and it includes a retractable actuator to prevent inadvertent operation. The circuit breaker is compliant with RoHS standards and has a dielectric strength of 2000V AC. Its operating temperature range is from -10°C to +60°C, making it versatile for various environments.
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R9005 |
| Product Name | Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec |
| Rated Current | 7 amps |