IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 1A; Product Range Idec NC1V-3131-1AA

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 1A; Product Range Idec - 69R8951 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 1A; Product Range Idec
69R8951
Circuit Breaker, Hyd-Mag, 3P, 250V, 1A; Product Range Idec 69R8951
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8951
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 1A; Product Range Idec
Rated Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 150085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Terminal Type Blade Terminal
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2836-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details