CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8947 |
| Product Name | Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec |
| Rated Current | 0.3000 amps |