The Circuit Breaker, Hyd-Mag, 3P, 250V 500mA from the NC1V series by IDEC is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, ensuring effective interruption of fault currents. The device operates at a voltage rating of 250V AC and has a current rating of 500mA. This circuit breaker is equipped with spring-up, finger-safe terminals that enhance safety and reduce wiring time. It includes a retractable actuator that minimizes the risk of inadvertent operation. The product also supports padlock attachment for secure operation in the off position. The operating temperature range is from -10°C to +60°C, and it is rated for an electrical life of at least 10,000 cycles at the rated current. Engineers should consider this circuit breaker for applications requiring robust protection against overloads and short circuits, particularly in environments where safety and reliability are paramount.
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8882 |
| Product Name | Circuit Breaker, Hyd-Mag, 3P, 250V 500Ma; Product Range Idec |
| Rated Current | 0.5000 amps |