IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec NC1V-3113-7AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec - 69R8848 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec
69R8848
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec 69R8848
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8848
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec
Rated Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - PB409-ND - DigiKey
Specs
Rated Current 35 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
3 suppliers
Circuit Breakers - A-0701N(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 40 amps
View Details
Circuit-Breaker Combination Starter - 113-C30ABDE1F-42-7 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
Electronic circuit breaker - 787-3861/100-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers