IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 30A; Product Range Idec NC1V-3113-30AS

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 30A; Product Range Idec - 69R8843 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 30A; Product Range Idec
69R8843
Circuit Breaker, Hyd-Mag, 3P, 250V, 30A; Product Range Idec 69R8843
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8843
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 30A; Product Range Idec
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU05M - Powell Electronics, Inc.
Specs
Rated Current 0.5000 amps
View Details
Distribution Boards - 117309 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Electronic circuit breaker - 787-3861/004-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers