The Circuit Breaker, Hyd-Mag, 3P, 250V, 2A from the NC1V series by IDEC features a hydraulic magnetic tripping system and is designed for reliable circuit protection. It has a rated short-circuit capacity of 2500A and operates at a voltage of 250V AC with a current rating of 2A. The device includes a retractable actuator that minimizes the risk of inadvertent operation and is equipped with finger-safe spring-up terminals, enhancing safety during installation and maintenance. The circuit breaker is suitable for environments with operating temperatures ranging from -10°C to +60°C and can withstand a dielectric strength of 2000V AC for one minute. It is also compliant with RoHS standards. This product is ideal for applications requiring dependable circuit interruption and protection against overloads.
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8829 |
| Product Name | Circuit Breaker, Hyd-Mag, 3P, 250V, 2A; Product Range Idec |
| Rated Current | 2 amps |