IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec NC1V-3113-25AA

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V, 25A from the NC1V series by IDEC features a hydraulic magnetic tripping system and is designed for reliable circuit protection. It has a rated short-circuit capacity of 2500A and is suitable for use in applications with large inrush currents, such as motors, due to its inertial delay option. The device operates at a voltage of 250V AC and has a trip time of up to 240 seconds. It includes a retractable actuator to prevent inadvertent operation and offers a padlock attachment for safety, ensuring the circuit remains open after tripping until manually reset. The circuit breaker is compliant with RoHS standards and has a dielectric strength of 2000V AC. Its operating temperature range is from -10 to +60°C, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V, 25A from the NC1V series by IDEC features a hydraulic magnetic tripping system and is designed for reliable circuit protection. It has a rated short-circuit capacity of 2500A and is suitable for use in applications with large inrush currents, such as motors, due to its inertial delay option. The device operates at a voltage of 250V AC and has a trip time of up to 240 seconds. It includes a retractable actuator to prevent inadvertent operation and offers a padlock attachment for safety, ensuring the circuit remains open after tripping until manually reset. The circuit breaker is compliant with RoHS standards and has a dielectric strength of 2000V AC. Its operating temperature range is from -10 to +60°C, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec - 69R8835 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec
69R8835
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec 69R8835
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8835
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec
Rated Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818-1.8-ND - DigiKey
Specs
Rated Current 1.8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1G16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 16 amps
View Details
3 suppliers
Circuit Breakers - 209-2-1-65-4-4-2-H-V-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details