IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 20A; Product Range Idec NC1V-3113-20AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V, 20A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for reliable circuit protection. It has a rated current of 20A and operates at a voltage of 250V AC with a short-circuit capacity of 2500A. The device includes a retractable actuator that minimizes the risk of inadvertent operation and is equipped with finger-safe spring-up terminals, which enhance safety during installation and maintenance. The circuit breaker is suitable for applications requiring a trip-free mechanism, ensuring that the circuit remains open after tripping until manually reset. It is also designed for use in environments with a temperature range of -10 to +60°C and a humidity range of 45 to 85% RH. The product is compliant with various safety standards, making it a reliable choice for engineers seeking effective circuit protection solutions.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V, 20A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for reliable circuit protection. It has a rated current of 20A and operates at a voltage of 250V AC with a short-circuit capacity of 2500A. The device includes a retractable actuator that minimizes the risk of inadvertent operation and is equipped with finger-safe spring-up terminals, which enhance safety during installation and maintenance. The circuit breaker is suitable for applications requiring a trip-free mechanism, ensuring that the circuit remains open after tripping until manually reset. It is also designed for use in environments with a temperature range of -10 to +60°C and a humidity range of 45 to 85% RH. The product is compliant with various safety standards, making it a reliable choice for engineers seeking effective circuit protection solutions.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 20A; Product Range Idec - 69R8833 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 20A; Product Range Idec
69R8833
Circuit Breaker, Hyd-Mag, 3P, 250V, 20A; Product Range Idec 69R8833
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8833
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 20A; Product Range Idec
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1662/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU6R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers