IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec NC1V-3111F-0.1AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec - 69R8721 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec
69R8721
Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec 69R8721
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8721
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V 100Ma; Product Range Idec
Rated Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-2486200-9 - TE Connectivity
Specs
Rated Current 8 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU8R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers